Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 5kohm |
---|---|
Thermistor Mounting | Through Hole |
Beta Value (K) | 3976K |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -80°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Linear Thermistor Element |Omega 44034 | Newark Electronics |
THERMISTOR BEAD, 5KOHM, 0.1 DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Lockback |
---|---|
Blade Material | Stainless Steel |
Blade Length | 3" |
Overall Length | 7" |
RoHS Compliant | NA |
Stainless Steel Pocket Knife 3-Inch Steel Blade | Klein Tools 44034 | RS Americas |
Where can I find additional details, specifications and documents for a 44034?
Additional datasheets, footprints and schematics for 44034 are listed on our Part Details page. You can also find images and similar parts to 44034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44034 fall under?
The 44034 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 44034 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44034 you can contact the distributor directly for product support, shipping queries etc.
Is the 44034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44034 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 44034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44034 often in real-time on the comparison pages.
What if I can't find stock of 44034?
You can fill out our help required form which you can use to request a quote for 44034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.