Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440225-000,
3-1193309-5 |
Jacket Color | Black |
---|---|
Jacket Material | Thermorad |
Conductor Material | Tin-Plated Copper |
Shield Style | Single |
Shield Material | Tin-Plated Copper |
Cable Dielectric Diameter | 2.72mm, .107in |
Wire Size | 20AWG, .5176mm² |
Wire Diameter | .04in, 1.02mm |
Overall Outside Diameter | .148in, 3.76mm |
Impedance | 50Ω |
Capacitance | 26.4pF/ft |
Dielectric Material | Rayfoam L |
Wire Source | United States |
Product Type | Cable |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Wire/Cable Type | Coaxial Cable |
Cable Style | Round Braided |
Velocity of Propagation | 77% |
Coaxial Cable 20AWG 3.76mm Tinned Copper Black | Avnet America |
5020A1311-0, 50 OHM, AWG 20 | TTI Europe |
Coaxial Cables PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 440225-000?
Additional datasheets, footprints and schematics for 440225-000 are listed on our Part Details page. You can also find images and similar parts to 440225-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440225-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440225-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440225-000 fall under?
The 440225-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440225-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440225-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440225-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440225-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 440225-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440225-000 often in real-time on the comparison pages.
What if I can't find stock of 440225-000?
You can fill out our help required form which you can use to request a quote for 440225-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.