Status: | Unknown |
---|---|
Series: | 44000 Series |
RoHS: | Unknown |
No distributors results available
Zero Power Resistance at 25°C | 300kohm |
---|---|
Product Range | 44000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4462K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | - |
Operating Temperature Max | - |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Range | 0°C to +70°C |
Resistance | 300kohm |
Thermistor Tolerance | -0.2% to +0.2% |
Thermistor Type | NTC |
Where can I find additional details, specifications and documents for a 44014 RC?
Additional datasheets, footprints and schematics for 44014 RC are listed on our Part Details page. You can also find images and similar parts to 44014 RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44014 RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44014 RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44014 RC fall under?
The 44014 RC is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 44014 RC when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44014 RC you can contact the distributor directly for product support, shipping queries etc.
Is the 44014 RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44014 RC have stock available?
There is no stock from authorised distributors for 44014 RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44014 RC often in real-time on the comparison pages.
What if I can't find stock of 44014 RC?
You can fill out our help required form which you can use to request a quote for 44014 RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.