Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440125-002,
3-1193308-8 |
Prices starting from US$8.89
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$8.89
|
-
|
Buy Now |
Jacket Material | Thermorad F |
---|---|
Shield Material | Silver-Coated Copper |
Shield Style | Single |
Conductor Material | Silver-Plated Copper |
Jacket Color | Black |
Wire Size | 10AWG |
Overall Outside Diameter | .43in, 10.92mm |
Wire Diameter | 3.25mm, .128in |
Cable Dielectric Diameter | .354in, 8.99mm |
Impedance | 50Ω |
Capacitance | 25.7pF/ft |
Dielectric Material | Rayfoam L |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Cable Style | Round Braided |
Velocity of Propagation | 79% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 440125-002?
Additional datasheets, footprints and schematics for 440125-002 are listed on our Part Details page. You can also find images and similar parts to 440125-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440125-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440125-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440125-002 fall under?
The 440125-002 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440125-002 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440125-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 440125-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440125-002 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 440125-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440125-002 often in real-time on the comparison pages.
What if I can't find stock of 440125-002?
You can fill out our help required form which you can use to request a quote for 440125-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.