Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440061-000,
1193307-8 |
Jacket Material | Thermorad |
---|---|
Conductor Material | Tin-Coated Copper Clad Steel, Tin-Plated Copper Clad Steel |
Shield Style | Single |
Jacket Color | Black |
Shield Material | Tin-Plated Copper |
Cable Dielectric Diameter | .036in, .91mm |
Overall Outside Diameter | .071in, 1.8mm |
Wire Diameter | .015in, .38mm |
Wire Size | 28AWG, .081mm² |
Capacitance | 27.5pF/ft |
Impedance | 50Ω |
Dielectric Material | Rayfoam L |
Wire Source | United States |
Product Classification | Cable - Coaxial |
Wire/Cable Type | Coaxial Cable |
Cable Type | Cheminax |
Cable Style | Round Braided |
Product Type | Cable |
Velocity of Propagation | 74% |
Coaxial Cable 1Conductors 1.8mm Tin Plated Copper Clad Steel Black | Avnet America |
5028A1317-0, 50 OHM, AWG 28 | TTI Europe |
Coaxial Cables 5028A1317-0 | Sager |
Cable Coaxial 28AWG Tin Plated Copper Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 440061-000?
Additional datasheets, footprints and schematics for 440061-000 are listed on our Part Details page. You can also find images and similar parts to 440061-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440061-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440061-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440061-000 fall under?
The 440061-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440061-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440061-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440061-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440061-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Boersig have stock available or on a lead time for 440061-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440061-000 often in real-time on the comparison pages.
What if I can't find stock of 440061-000?
You can fill out our help required form which you can use to request a quote for 440061-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.