Status: | Unknown |
---|---|
Series: | 44000 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 300ohm |
---|---|
Product Range | 44000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3150K |
Thermistor Terminals | Wire Leaded |
RoHS Compliant | Yes |
Thermistor, Ntc, +100+C, 0.2+C, 300 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a 44002RC?
Additional datasheets, footprints and schematics for 44002RC are listed on our Part Details page. You can also find images and similar parts to 44002RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44002RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44002RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44002RC fall under?
The 44002RC is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 44002RC when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44002RC you can contact the distributor directly for product support, shipping queries etc.
Is the 44002RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 44002RC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 44002RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44002RC often in real-time on the comparison pages.
What if I can't find stock of 44002RC?
You can fill out our help required form which you can use to request a quote for 44002RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.