Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Strap |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Terminals | Wire Leads |
Cable Assembly Type | Battery |
Cable Length | 150mm |
Cable Length - Imperial | 5.7" |
Cable Length - Metric | 145mm |
Colour | Red / Black |
Connector Type A | Battery Snap on PP3 |
Connector Type B | Free End |
Contact Material | Copper |
Lead Length | 150mm |
9V Battery Snap Contact W/ Wire Leads | Newark Electronics |
Where can I find additional details, specifications and documents for a 440006P?
Additional datasheets, footprints and schematics for 440006P are listed on our Part Details page. You can also find images and similar parts to 440006P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440006P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440006P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440006P fall under?
The 440006P is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 440006P when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440006P you can contact the distributor directly for product support, shipping queries etc.
Is the 440006P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440006P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 440006P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440006P often in real-time on the comparison pages.
What if I can't find stock of 440006P?
You can fill out our help required form which you can use to request a quote for 440006P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.