Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Strap |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Battery Terminals | Snap Contact |
Cable Assembly Type | Battery |
Cable Length | 150mm |
Cable Length - Imperial | 6" |
Cable Length - Metric | 150mm |
Colour | Red / Black |
Connector Type A | Battery Snap on PP3 |
Connector Type B | Free End |
Contact Material | Copper |
Jacket Colour | Black Red |
Lead Length | 150mm |
Battery Strap, Pp3, Wire Lead | Newark Electronics |
Where can I find additional details, specifications and documents for a 440005P?
Additional datasheets, footprints and schematics for 440005P are listed on our Part Details page. You can also find images and similar parts to 440005P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440005P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440005P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440005P fall under?
The 440005P is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 440005P when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440005P you can contact the distributor directly for product support, shipping queries etc.
Is the 440005P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440005P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 440005P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440005P often in real-time on the comparison pages.
What if I can't find stock of 440005P?
You can fill out our help required form which you can use to request a quote for 440005P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.