Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.57
|
97
in stock
|
Buy Now | |
Schukat Electronic
from US$4.44
|
352
in stock
|
Buy Now | |
Distrelec
from US$6.05
|
337
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.02
|
300
in stock
|
Buy Now | |
RS Americas
from US$7.62
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
50
in stock
|
Buy Now | |
element14
from US$2.08
|
50
in stock
|
Buy Now | |
Farnell
from US$2.42
|
50
in stock
|
Buy Now | |
Conrad
from US$4.11
|
19
in stock
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
Sager
from US$6.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Current Rating | 16A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 48VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 50.2mm |
External Length / Height | 19mm |
External Width | 11mm |
Insulation Resistance | 100Mohm |
Circuit Breaker 16A | Schukat Electronic |
Schurter Thermal Circuit Breaker 16 A | Distrelec |
Circuit breaker | Transfer Multisort Elektronik |
Circuit breaker,T11,threaded neck,16A | RS |
Circuit Breaker 16A 1 Pole Thermal Magnetic 240 V ac T11 | Schurter 4400.0017 | RS Americas |
CBE T11-211-16 | Avnet America |
Circuit Breakers CBE T11-211-16 | Sager |
Where can I find additional details, specifications and documents for a 4400.0017?
Additional datasheets, footprints and schematics for 4400.0017 are listed on our Part Details page. You can also find images and similar parts to 4400.0017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4400.0017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4400.0017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4400.0017 fall under?
The 4400.0017 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4400.0017 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4400.0017 you can contact the distributor directly for product support, shipping queries etc.
Is the 4400.0017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4400.0017 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Transfer Multisort Elektronik, RS and RS Americas have stock available or on a lead time for 4400.0017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4400.0017 often in real-time on the comparison pages.
What if I can't find stock of 4400.0017?
You can fill out our help required form which you can use to request a quote for 4400.0017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.