Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
439444-001,
3-1193302-7 |
No distributors results available
Conductor Material | Silver-Plated Copper, Silver-Coated Copper |
---|---|
Shield Material | Silver-Coated Copper |
Wire Color | White, Red, Black |
Insulation Material | Modified ETFE |
Shield Diameter | 2.82mm, .111in |
Jacket Color | White |
Conductor Configuration | Twisted Triple |
Number of Strands | 19 |
Number of Conductors | 3 |
Overall Outside Diameter | .126in, 3.2mm |
Strand Size | 34AWG |
Conductor Diameter | .76mm, .03in |
Wire Size | .326mm², 22AWG |
Wire Diameter | .043in, 1.09mm |
Voltage Rating | 600V |
Wire Source | United States, United Kingdom |
Cable Style | Jacketed, Round Braided |
Shielded | Yes |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 439444-001?
Additional datasheets, footprints and schematics for 439444-001 are listed on our Part Details page. You can also find images and similar parts to 439444-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 439444-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 439444-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 439444-001 fall under?
The 439444-001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 439444-001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 439444-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 439444-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 439444-001 have stock available?
There is no stock from authorised distributors for 439444-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 439444-001 often in real-time on the comparison pages.
What if I can't find stock of 439444-001?
You can fill out our help required form which you can use to request a quote for 439444-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.