Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Prices starting from US$30.32
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 100cu.ft/min |
Flow Rate - Metric | 2.8m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | 5W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 119mm |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 32mm |
DC Fan, 24V, 120x120x32mm, 100CFM, 5W, 45dBA, Wire Leads | ebm-papst 4394 | RS Americas |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100CFM | Sager |
DC Fan Ball Bearing 24V 5W 100CFM 45dB Flange Mount | Avnet America |
DC AXIAL FAN, 119MM SQ | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 4394?
Additional datasheets, footprints and schematics for 4394 are listed on our Part Details page. You can also find images and similar parts to 4394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4394 fall under?
The 4394 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4394 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4394 you can contact the distributor directly for product support, shipping queries etc.
Is the 4394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4394 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager, Avnet America and element14 have stock available or on a lead time for 4394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4394 often in real-time on the comparison pages.
What if I can't find stock of 4394?
You can fill out our help required form which you can use to request a quote for 4394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.