Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.88
|
No stock
|
Buy Now |
Extended Length | 38.1m |
---|---|
Pulling Strength Max | 1.7kN |
Length | 100ft |
Tool Body Material | Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 438-10?
Additional datasheets, footprints and schematics for 438-10 are listed on our Part Details page. You can also find images and similar parts to 438-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 438-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 438-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 438-10 fall under?
The 438-10 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 438-10 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 438-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 438-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 438-10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 438-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 438-10 often in real-time on the comparison pages.
What if I can't find stock of 438-10?
You can fill out our help required form which you can use to request a quote for 438-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.