Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
437651-000,
5-1193289-5 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Electroless Nickel |
Length of Adapter | Standard |
Recommended Boot | 202K163-25-G03-0 |
Adapter Angle | 90 |
Standard Circular Connector Hex40-Ac-90-15-A5-1 |Raychem Te Connectivity 437651-000 | Newark Electronics |
Standard Circular Connector HEX40-AC-90-15-A5-1 | Rapid Electronics |
Connector Accessories HexaShield Adapters and Ferrule Kit Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 437651-000?
Additional datasheets, footprints and schematics for 437651-000 are listed on our Part Details page. You can also find images and similar parts to 437651-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 437651-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 437651-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 437651-000 fall under?
The 437651-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 437651-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 437651-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 437651-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 437651-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 437651-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 437651-000 often in real-time on the comparison pages.
What if I can't find stock of 437651-000?
You can fill out our help required form which you can use to request a quote for 437651-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.