Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
436979-000,
6-1193284-3 |
Splice Features | Splice Kit |
---|---|
Splice Material | Nickel-Plated |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 31.5mm, 1.24in |
Wire Size | .4 – 1mm², 22 – 18AWG, 754 – 1900CMA |
Barrel Inside Diameter | 1.55mm, .061in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Serrated | No |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Sealable | Yes |
Wire/Cable Type | Insulated Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | -65 – 260°C, -85 – 500°F |
Cable Accessories In-Line Crimp Splice | Avnet America |
Terminals INSULATED BLU SPLICE | Sager |
Where can I find additional details, specifications and documents for a 436979-000?
Additional datasheets, footprints and schematics for 436979-000 are listed on our Part Details page. You can also find images and similar parts to 436979-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 436979-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 436979-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 436979-000 fall under?
The 436979-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 436979-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 436979-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 436979-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 436979-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 436979-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 436979-000 often in real-time on the comparison pages.
What if I can't find stock of 436979-000?
You can fill out our help required form which you can use to request a quote for 436979-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.