Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Switches | 5 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 5 |
Auto-Insertable | No |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Length | .58in, 14.73mm |
Height | .29in, 7.36mm |
Voltage Rating | 40VDC |
Housing Color | Blue |
Housing Material | Polyester GF |
Low Profile | Yes |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 21 |
Sealed | No |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Switches/Sip Switches 5 Pos Spst Top Rckr |Amp Te Connectivity 435668-4 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL753 | TE Connectivity 435668-4 | RS Americas |
Switch DIP OFF ON SPST 5 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 435668-4?
Additional datasheets, footprints and schematics for 435668-4 are listed on our Part Details page. You can also find images and similar parts to 435668-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435668-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435668-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435668-4 fall under?
The 435668-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 435668-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435668-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 435668-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435668-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 435668-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435668-4 often in real-time on the comparison pages.
What if I can't find stock of 435668-4?
You can fill out our help required form which you can use to request a quote for 435668-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.