Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Switches | 7 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | .78in, 19.81mm |
Height | .34in, 8.64mm |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Low Profile | No |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches are bottom sealed. |
Packaging Quantity | 16 |
Packaging Method | Tube |
Sealed | No |
Actuator Style | Rocker (Top Actuated) |
Switch Type | DIP |
Product Type | Switch |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Switch, Dip Switch, 7Posn Au | TE Connectivity 435640-1 | RS Americas |
DIP Switch SPST 7 Position 1A 40VDC Through Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 435640-1?
Additional datasheets, footprints and schematics for 435640-1 are listed on our Part Details page. You can also find images and similar parts to 435640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435640-1 fall under?
The 435640-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 435640-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 435640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435640-1 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 435640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435640-1 often in real-time on the comparison pages.
What if I can't find stock of 435640-1?
You can fill out our help required form which you can use to request a quote for 435640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.