Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Configuration (Pole-Throw) | Multiple Single Pole - Double Throw |
---|---|
Number of Switches | 1 |
Number of Positions | 2 |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Contact Current Rating | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Length | 7.11mm, .28in |
Height | 11.68mm, .46in |
Voltage Rating | 50VDC |
Low Profile | Yes |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Packaging Quantity | 44 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Lever (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Slide Dip Switch, 1 Switches, Spdt |Amp Te Connectivity 435470-7 | Newark Electronics |
Switch, Dip Switch, Assy-Blk Mpmt-2Pos | TE Connectivity 435470-7 | RS Americas |
Where can I find additional details, specifications and documents for a 435470-7?
Additional datasheets, footprints and schematics for 435470-7 are listed on our Part Details page. You can also find images and similar parts to 435470-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435470-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435470-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435470-7 fall under?
The 435470-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 435470-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435470-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 435470-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435470-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 435470-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435470-7 often in real-time on the comparison pages.
What if I can't find stock of 435470-7?
You can fill out our help required form which you can use to request a quote for 435470-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.