Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Color | Blue |
---|---|
Number of Positions | 4 |
Number of Switches | 1 |
Configuration (Pole-Throw) | Four Pole - Single Throw |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1.5A |
Contact Mating Area Plating Material | Gold |
Length | .48in, 12.19mm |
Height | 9.14mm, .36in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 25 |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Lever (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Sw Assy-Blk Mpst-4Pos |Alcoswitch Te Connectivity 435469-7 | Newark Electronics |
Switch, Dip Switch, Assy-Blk Mpst-4Pos | TE Connectivity 435469-7 | RS Americas |
Switch DIP OFF ON 4PST 1 Lever 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 435469-7?
Additional datasheets, footprints and schematics for 435469-7 are listed on our Part Details page. You can also find images and similar parts to 435469-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435469-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435469-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435469-7 fall under?
The 435469-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 435469-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435469-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 435469-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435469-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 435469-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435469-7 often in real-time on the comparison pages.
What if I can't find stock of 435469-7?
You can fill out our help required form which you can use to request a quote for 435469-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.