Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Switches | 8 |
Auto-Insertable | No |
Housing Color | Natural |
Housing Material | Polyethylene |
For Use With | DIP Switch |
Packaging Method | Box & Carton |
Product Type | Accessory |
Accessory Type | Protective Cover |
Cover Type C, 8 Pos Rohs Compliant: Yes |Alcoswitch Te Connectivity 435238-5 | Newark Electronics |
Switch, Cover Type C, 8 Pos | TE Connectivity 435238-5 | RS Americas |
Switch Access DIP Switch Protective Cover | Avnet America |
Where can I find additional details, specifications and documents for a 435238-5?
Additional datasheets, footprints and schematics for 435238-5 are listed on our Part Details page. You can also find images and similar parts to 435238-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435238-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435238-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435238-5 fall under?
The 435238-5 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 435238-5 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435238-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 435238-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435238-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec and Avnet America have stock available or on a lead time for 435238-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435238-5 often in real-time on the comparison pages.
What if I can't find stock of 435238-5?
You can fill out our help required form which you can use to request a quote for 435238-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.