Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Thinner |
---|---|
Coating Applications | Electronic Parts Enclosures |
Dispensing Method | Can |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 945ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
THINNER, CAN, 945ML | Farnell |
MG Chemicals thinner 2 4352 - 1L | RS |
Thinner 2,32 oz (945mL),Clear, Blush Resistant, Self Leveling, Gloss, Plastic Safe | MG Chemicals 4352-1L | RS Americas |
Thinner 2/1 Qt Liquid |Mg Chemicals 4352-1L | Newark Electronics |
Where can I find additional details, specifications and documents for a 4352-1L?
Additional datasheets, footprints and schematics for 4352-1L are listed on our Part Details page. You can also find images and similar parts to 4352-1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4352-1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4352-1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4352-1L fall under?
The 4352-1L is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 4352-1L when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4352-1L you can contact the distributor directly for product support, shipping queries etc.
Is the 4352-1L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4352-1L have stock available?
Authorised distributors including Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 4352-1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4352-1L often in real-time on the comparison pages.
What if I can't find stock of 4352-1L?
You can fill out our help required form which you can use to request a quote for 4352-1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.