Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.20
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$8.24
|
264
in stock
|
Buy Now | |
Farnell
from US$8.87
|
220
in stock
|
Buy Now | |
Avnet America
from US$7.20
|
-
|
Buy Now | |
RS Americas
from US$8.54
|
-
|
Buy Now | |
Boersig
from US$6.99
|
-
|
Buy Now | |
TE Store
from US$18.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 10 |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1.5A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 30µin |
Length | 27.43mm, 1.08in |
Height | .29in |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | White dot identifies pin 1. |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 11 |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Recessed Rocker |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Sw/Sip Sw Dip Sw Assy- Blk Spst-10Pos Rohs Compliant: No |Amp Te Connectivity 435166-7 | Newark Electronics |
DIP SW/SIP SW DIP SW ASSY- BLK SPST-10POS | Rapid Electronics |
TE Connectivity DIP SW ASSY-BLK SPST-10POS DIP Switches | Distrelec |
DIP SW, SPST, 0.1A, 5V, TH | Farnell |
Switch DIP ON OFF SPST 10 Raised Rocker 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Dip Switch, Assy-Blk Spst-10Pos | TE Connectivity 435166-7 | RS Americas |
Special Order: DIP SW ASSY-BLK SPST-10POS Dip Switch | Part Number: 435166-7 | Internal Number: 435166-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 435166-7?
Additional datasheets, footprints and schematics for 435166-7 are listed on our Part Details page. You can also find images and similar parts to 435166-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 435166-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 435166-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 435166-7 fall under?
The 435166-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 435166-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 435166-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 435166-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 435166-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 435166-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 435166-7 often in real-time on the comparison pages.
What if I can't find stock of 435166-7?
You can fill out our help required form which you can use to request a quote for 435166-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.