Status: | Unknown |
---|---|
Series: | 434X Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Carlton-Bates
from US$1.38
|
-
|
Buy Now | |
Relay Specialties
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now |
Indicator Lens Colour | Transparent |
---|---|
Lens Shape | Dome |
Mounting Hole Dia | 9.144mm |
Accessory Type | Lens |
Product Range | 434X Series |
SVHC | No SVHC (27-Jun-2018) |
For Use With | CML 5mm Narrow Beam LEDs |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Makecode Sync Cable - Micro B Usb To Micro B Usb - 1 Meter Long |Adafruit 4342 | Newark Electronics |
MakeCode Sync Cable - micro B USB to micro B USB - 1 meter long | Adafruit Industries 4342 | RS Americas |
Status: | Unknown |
---|---|
Series: | 434X Series |
RoHS: | Compliant |
Indicator Lens Colour | Transparent |
---|---|
Lens Shape | Dome |
Mounting Hole Dia | 9.144mm |
Accessory Type | Lens |
Product Range | 434X Series |
For Use With | CML 5mm Narrow Beam LEDs |
Beam Type | Narrow |
RoHS Compliant | Yes |
CML CLEAR PANEL MOUNT LENS | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PANEL MOUNT LENS FOR T1 3/4 LED CLEAR DOME | Future Electronics |
Nut, Blind Captive | Carlton-Bates |
Screws & Fasteners 6-32 BLND CAP NUT | Sager |
Where can I find additional details, specifications and documents for a 4342?
Additional datasheets, footprints and schematics for 4342 are listed on our Part Details page. You can also find images and similar parts to 4342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4342 fall under?
The 4342 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4342 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4342 you can contact the distributor directly for product support, shipping queries etc.
Is the 4342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4342 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 4342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4342 often in real-time on the comparison pages.
What if I can't find stock of 4342?
You can fill out our help required form which you can use to request a quote for 4342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.