Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.07
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
191
in stock
|
Buy Now | |
Conrad
from US$4.65
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.52
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
15
in stock
|
Buy Now | |
element14
from US$4.06
|
15
in stock
|
Buy Now | |
RS
from US$3.61
|
-
|
Buy Now | |
Distrelec
from US$3.52
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Dial |
Knob Diameter | 23mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Dial Marking | Y |
External Length / Height | 23.1mm |
Height | 23.1mm |
Knob / Dial - Diameter Metric | 22.8mm |
Knob / Dial Height - Metric | 23mm |
Material | Plastic |
Mentor 4331.6032 Plastic Locking Knob With Collet Fixing - Dial Setting | Rapid Electronics |
Axle mount: 6 mm | Conrad |
Precise knob | Transfer Multisort Elektronik |
Knob, Lock/Point | Newark Electronics |
KNOB, LOCK/POINT | element14 |
Locking knob with scale Black 22.8mm | RS |
Mentor Locking knob with scale 22.8mm Black Plastic Without Indication Line Rotary Potentiometer & Switch Panel Control Systems | Distrelec |
Where can I find additional details, specifications and documents for a 4331.6032?
Additional datasheets, footprints and schematics for 4331.6032 are listed on our Part Details page. You can also find images and similar parts to 4331.6032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4331.6032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4331.6032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4331.6032 fall under?
The 4331.6032 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4331.6032 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4331.6032 you can contact the distributor directly for product support, shipping queries etc.
Is the 4331.6032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4331.6032 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 4331.6032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4331.6032 often in real-time on the comparison pages.
What if I can't find stock of 4331.6032?
You can fill out our help required form which you can use to request a quote for 4331.6032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.