Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4322694003,
2-1193251-1 |
Fluid Type | Diesel Fuel, Antifreeze, Hydraulic Fluid, Battery Acid, Water, Lubricating Oil, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Very Flexible |
Color | Blue |
Recovered Wall Thickness (Nominal) | .55mm, .021in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | 1.6mm, .063in |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Shrink Temperature (Min) | 65°C |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Recovery Temperature | 110°C |
AMP4322694003 | Avnet America |
Heat Shrink Tubing & Sleeves LSTT-3.2-6-SP | Sager |
Where can I find additional details, specifications and documents for a 4322694003?
Additional datasheets, footprints and schematics for 4322694003 are listed on our Part Details page. You can also find images and similar parts to 4322694003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4322694003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4322694003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4322694003 fall under?
The 4322694003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4322694003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4322694003 you can contact the distributor directly for product support, shipping queries etc.
Is the 4322694003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4322694003 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 4322694003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4322694003 often in real-time on the comparison pages.
What if I can't find stock of 4322694003?
You can fill out our help required form which you can use to request a quote for 4322694003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.