Status: | Unknown |
---|---|
Series: | Embla Series |
RoHS: | Unknown |
Stripping Capacity AWG | 28AWG to 12AWG |
---|---|
Stripping Capacity Metric | 0.1mm² to 4mm² |
For Use With | PVC PTFE Insulation Cables |
Product Range | Embla Series |
SVHC | No SVHC (15-Jun-2015) |
Stripping Tool, R/A, 0.1Mm2 To 4Mm2 | Newark Electronics |
STRIPPING TOOL, R/A, 0.1MM2 TO 4MM2 | element14 |
Where can I find additional details, specifications and documents for a 4320-1017?
Additional datasheets, footprints and schematics for 4320-1017 are listed on our Part Details page. You can also find images and similar parts to 4320-1017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4320-1017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4320-1017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4320-1017 fall under?
The 4320-1017 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 4320-1017 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4320-1017 you can contact the distributor directly for product support, shipping queries etc.
Is the 4320-1017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4320-1017 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4320-1017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4320-1017 often in real-time on the comparison pages.
What if I can't find stock of 4320-1017?
You can fill out our help required form which you can use to request a quote for 4320-1017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.