Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | NMB Axial Fans |
---|---|
Voltage Rating | 125V |
Fan Side Connector | Straight Plug, Straight Plug |
Current Rating | 10A |
Cable Length | 1.2m |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Power |
Cable Length - Imperial | 3.94ft |
Cable Length - Metric | 1.2m |
Conductor Size | 18AWG |
Jacket Colour | Black |
Voltage Rating VAC | 125VAC |
Fan Accessories Fan Cord, 48 Inch Length, Straight | Sager |
FAN POWER CORD | element14 |
Fan Power Cord | Newark Electronics |
POWER LEAD, FAN, 1.2M, US | Farnell |
Where can I find additional details, specifications and documents for a 432002?
Additional datasheets, footprints and schematics for 432002 are listed on our Part Details page. You can also find images and similar parts to 432002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 432002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 432002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 432002 fall under?
The 432002 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 432002 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 432002 you can contact the distributor directly for product support, shipping queries etc.
Is the 432002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 432002 have stock available?
Authorised distributors including Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for 432002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 432002 often in real-time on the comparison pages.
What if I can't find stock of 432002?
You can fill out our help required form which you can use to request a quote for 432002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.