Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | NMB Axial Fans |
---|---|
Voltage Rating | 125V |
Fan Side Connector | Straight Plug |
Current Rating | 10A |
Cable Length | 24" |
Accessory Type | Fan Power Cord |
Equipment Side Connector | Blunt Cut Wire Leads |
RoHS Compliant | Yes |
Fan Power Cord | Newark Electronics |
Fan Accessories Fan Cord, 24 Inch Length, Straight | Sager |
Fan Cord | Future Electronics |
Where can I find additional details, specifications and documents for a 432000?
Additional datasheets, footprints and schematics for 432000 are listed on our Part Details page. You can also find images and similar parts to 432000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 432000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 432000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 432000 fall under?
The 432000 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 432000 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 432000 you can contact the distributor directly for product support, shipping queries etc.
Is the 432000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 432000 have stock available?
Authorised distributors including Newark Electronics, Sager, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 432000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 432000 often in real-time on the comparison pages.
What if I can't find stock of 432000?
You can fill out our help required form which you can use to request a quote for 432000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.