Status: | Unknown |
---|---|
Series: | 4300N Series |
RoHS: | Unknown |
Prices starting from US$23.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.79
|
37
in stock
|
Buy Now | |
Distrelec
from US$39.54
|
33
in stock
|
Buy Now | |
element14
from US$40.11
|
20
in stock
|
Buy Now | |
Farnell
from US$31.79
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$30.69
|
-
|
Buy Now | |
Avnet America
from US$23.55
|
-
|
Buy Now | |
RS Americas
from US$34.25
|
-
|
Buy Now | |
Sager
from US$25.06
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 41dBA |
Flow Rate - Imperial | 112cu.ft/min |
Flow Rate - Metric | 190m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300N Series |
Power Rating | 4W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
DC fan,ball bearing,119mm 190cu.m/h 48V | RS |
ebmpapst Axial Fan DC Ball 119x119x32mm 48V 2700min -1 187m³/h 2-Pin Stranded Wire | Distrelec |
DC AXIAL FAN, 119 X 32MM, 48V, 41DBA | element14 |
Axial Fan/Ebm Papst |Ebm-Papst 4318NN | Newark Electronics |
Fan,Axial,48VDC,119x119x32mm,112cfm,4.1W,2700rpm,Ball Bearing | Avnet America |
Fan, Axial,48VDC,119x119x32mm,112cfm,4.1W,2700rpm, Ball Bearing | ebm-papst 4318NN | RS Americas |
DC Fans Tubeaxial Fan, 119x119x32mm, 48VDC, 112CFM, 4.1W, 2700RPM, Ball, IP20 Rated | Sager |
Where can I find additional details, specifications and documents for a 4318NN?
Additional datasheets, footprints and schematics for 4318NN are listed on our Part Details page. You can also find images and similar parts to 4318NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4318NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4318NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4318NN fall under?
The 4318NN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4318NN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4318NN you can contact the distributor directly for product support, shipping queries etc.
Is the 4318NN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4318NN have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 4318NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4318NN often in real-time on the comparison pages.
What if I can't find stock of 4318NN?
You can fill out our help required form which you can use to request a quote for 4318NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.