Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Prices starting from US$24.64
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 100cu.ft/min |
Flow Rate - Metric | 2.8m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | 5W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 119mm |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 32mm |
DC Axial Fan, 119x32mm, 24V | RS |
DC AXIAL FAN, 119MM SQ | element14 |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
DC Fan Ball Bearing 24V 5W 100CFM 45dB Flange Mount | Avnet America |
DC Fan, 24V, 120x120x32mm, 100CFM, 5W, 45dBA, Wire Leads | ebm-papst 4314S | RS Americas |
DC Fans Tubeaxial Fan, 119x119x32mm, 24VDC, 100CFM, 5W, 45dBA, Ball Bearing, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 4314S?
Additional datasheets, footprints and schematics for 4314S are listed on our Part Details page. You can also find images and similar parts to 4314S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4314S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4314S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4314S fall under?
The 4314S is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4314S when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4314S you can contact the distributor directly for product support, shipping queries etc.
Is the 4314S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4314S have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 4314S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4314S often in real-time on the comparison pages.
What if I can't find stock of 4314S?
You can fill out our help required form which you can use to request a quote for 4314S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.