Status: | Unknown |
---|---|
Series: | 4300N Series |
RoHS: | Unknown |
Prices starting from US$22.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.23
|
103
in stock
|
Buy Now | |
Distrelec
from US$37.04
|
36
in stock
|
Buy Now | |
RS Americas
from US$31.52
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$29.62
|
-
|
Buy Now | |
Avnet America
from US$22.72
|
-
|
Buy Now | |
element14
from US$46.94
|
-
|
Buy Now | |
Sager
from US$24.17
|
-
|
Buy Now | |
Farnell
from US$33.42
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 36dBA |
Flow Rate - Imperial | 88.2cu.ft/min |
Flow Rate - Metric | 150m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300N Series |
Power Rating | 2.4W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
DC fan,ball bearing,119mm 150cu.m/h 24V | RS |
ebmpapst Axial Fan DC Ball 119x119x32mm 24V 2100min -1 148m³/h 2-Pin Stranded Wire | Distrelec |
Fan, Axial,24VDC,119x119x32mm,88cfm,1.9W,2150rpm, Ball Bearing | ebm-papst 4314NM | RS Americas |
Ebm Papst |Ebm-Papst 4314NM | Newark Electronics |
Fan Axial 24VDC 119x119x32mm 88cfm 1.9W 2150rpm Ball Bearing | Avnet America |
DC Fans Tubeaxial Fan, 119x32mm, 24VDC, 88CFM, 1.9W, 2150RPM, Ball Bearing, IP20 Rated | Sager |
AXIAL FAN, 119MM, 24VDC, 88.2CFM, 36DBA | Farnell |
Where can I find additional details, specifications and documents for a 4314NM?
Additional datasheets, footprints and schematics for 4314NM are listed on our Part Details page. You can also find images and similar parts to 4314NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4314NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4314NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4314NM fall under?
The 4314NM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4314NM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4314NM you can contact the distributor directly for product support, shipping queries etc.
Is the 4314NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4314NM have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 4314NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4314NM often in real-time on the comparison pages.
What if I can't find stock of 4314NM?
You can fill out our help required form which you can use to request a quote for 4314NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.