Status: | Unknown |
---|---|
Series: | 4300N Series |
RoHS: | Unknown |
Prices starting from US$22.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.33
|
113
in stock
|
Buy Now | |
Distrelec
from US$38.16
|
473
in stock
|
Buy Now | |
element14
from US$41.14
|
72
in stock
|
Buy Now | |
Farnell
from US$33.33
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$37.64
|
-
|
Buy Now | |
Avnet America
from US$22.72
|
-
|
Buy Now | |
RS Americas
from US$33.08
|
-
|
Buy Now | |
Sager
from US$24.17
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 25dBA |
Flow Rate - Imperial | 58.8cu.ft/min |
Flow Rate - Metric | 100m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300N Series |
Power Rating | 1W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
ebmpapst Axial Fan DC 119x119x32mm 24V 100m³/h | Distrelec |
DC fan,ball bearing,119mm 100cu.m/h 24V | RS |
AXIAL FAN, 119MM, 24VDC, 58.8CFM, 25DBA | element14 |
Ebm Papst |Ebm-Papst 4314NL | Newark Electronics |
Fan Axial 24VDC 119x119x32mm 59cfm 1.0W 1450rpm Ball Bearing | Avnet America |
Fan, Axial,24VDC,119x119x32mm,59cfm,1.0W,1450rpm, Ball Bearing | ebm-papst 4314NL | RS Americas |
DC Fans DC Tubeaxial Fan, 119x32mm, 24VDC, 59CFM, 1W, 1450RPM, Ball Bearing, IP20 Rated | Sager |
Where can I find additional details, specifications and documents for a 4314NL?
Additional datasheets, footprints and schematics for 4314NL are listed on our Part Details page. You can also find images and similar parts to 4314NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4314NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4314NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4314NL fall under?
The 4314NL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4314NL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4314NL you can contact the distributor directly for product support, shipping queries etc.
Is the 4314NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4314NL have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 4314NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4314NL often in real-time on the comparison pages.
What if I can't find stock of 4314NL?
You can fill out our help required form which you can use to request a quote for 4314NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.