Status: | Unknown |
---|---|
Series: | 4300N Series |
RoHS: | Unknown |
Prices starting from US$27.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.00
|
76
in stock
|
Buy Now | |
RS Americas
from US$38.83
|
115
in stock
|
Buy Now | |
element14
from US$41.03
|
85
in stock
|
Buy Now | |
Farnell
from US$44.00
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$44.06
|
-
|
Buy Now | |
Avnet America
from US$27.46
|
-
|
Buy Now | |
Distrelec
from US$43.94
|
-
|
Buy Now | |
Sager
from US$29.17
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 55dBA |
Flow Rate - Imperial | 167cu.ft/min |
Flow Rate - Metric | 285m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300N Series |
Power Rating | 10W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Fan, Axial,24VDC,119x119x32mm,168cfm,11.0W,4100rpm, Ball Bearing | ebm-papst 4314NH3 | RS Americas |
DC AXIAL FAN, 119 X 32MM, 24V, 55DBA | element14 |
DC fan,ball bearing,119mm 285cu.m/h 24V | RS |
Axial Fan/Ebm Papst |Ebm-Papst 4314NH3 | Newark Electronics |
Fan,Axial,24VDC,119x119x32mm,168cfm,11.0W,4100rpm,Ball Bearing | Avnet America |
ebmpapst Axial Fan DC Ball 119x119x32mm 24V 4050min -1 285m³/h 2-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial Fan, 119x119x32mm, 24VDC, 168CFM, 11W, 4100RPM, Ball, IP20 Rated | Sager |
Where can I find additional details, specifications and documents for a 4314NH3?
Additional datasheets, footprints and schematics for 4314NH3 are listed on our Part Details page. You can also find images and similar parts to 4314NH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4314NH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4314NH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4314NH3 fall under?
The 4314NH3 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4314NH3 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4314NH3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4314NH3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4314NH3 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 4314NH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4314NH3 often in real-time on the comparison pages.
What if I can't find stock of 4314NH3?
You can fill out our help required form which you can use to request a quote for 4314NH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.