Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Prices starting from US$23.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.39
|
4,822
in stock
|
Buy Now | |
RS Americas
from US$34.49
|
5,110
in stock
|
Buy Now | |
Distrelec
from US$34.69
|
3,434
in stock
|
Buy Now | |
Sager
from US$24.55
|
1,611
in stock
|
Buy Now | |
element14
from US$34.92
|
697
in stock
|
Buy Now | |
Farnell
from US$46.76
|
697
in stock
|
Buy Now | |
Newark Electronics
from US$38.34
|
222
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$36.20
|
50
in stock
|
Buy Now | |
Avnet America
from US$23.10
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 100.06cu.ft/min |
Flow Rate - Metric | 170m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | 5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 119mm x 119mm x 32mm |
Power Consumption | 5W |
DC Fan, 24V, 120x120x32mm, 100.1CFM, 5W, 45dBA, 2800RPM, Wire Leads | ebm-papst 4314 | RS Americas |
Ball bearing axial fan,170cu.m/h 24Vdc | RS |
ebmpapst Axial Fan DC 119x119x32mm 24V 170m³/h | Distrelec |
DC Fans Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 5W, 45dBA, 2800RPM, Ball Bearing | Sager |
FAN, 119MM, 24VDC, 170M3/H, 45DBA | element14 |
Axial Fan, 119Mm X 119Mm X 32Mm, 24Vdc | Newark Electronics |
Fan: DC | Transfer Multisort Elektronik |
DC Fan Ball Bearing 24V 5W 100.1CFM 45dBA Flange Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 4314?
Additional datasheets, footprints and schematics for 4314 are listed on our Part Details page. You can also find images and similar parts to 4314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4314 fall under?
The 4314 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4314 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4314 you can contact the distributor directly for product support, shipping queries etc.
Is the 4314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4314 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Sager and element14 have stock available or on a lead time for 4314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4314 often in real-time on the comparison pages.
What if I can't find stock of 4314?
You can fill out our help required form which you can use to request a quote for 4314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.