Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Trimming |
---|---|
Blade Material | - |
Blade Length | - |
Blade Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Knife | Transfer Multisort Elektronik |
Industrial Trimming Knife, With 3 Blade | Newark Electronics |
INDUSTRIAL TRIMMING KNIFE, WITH 3 BLADE | element14 |
Where can I find additional details, specifications and documents for a 4313 SM?
Additional datasheets, footprints and schematics for 4313 SM are listed on our Part Details page. You can also find images and similar parts to 4313 SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4313 SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4313 SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4313 SM fall under?
The 4313 SM is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to 4313 SM when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4313 SM you can contact the distributor directly for product support, shipping queries etc.
Is the 4313 SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4313 SM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4313 SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4313 SM often in real-time on the comparison pages.
What if I can't find stock of 4313 SM?
You can fill out our help required form which you can use to request a quote for 4313 SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.