Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Prices starting from US$40.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.75
|
148
in stock
|
Buy Now | |
element14
from US$66.00
|
676
in stock
|
Buy Now | |
Farnell
from US$60.51
|
676
in stock
|
Buy Now | |
RS Americas
from US$53.16
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.19
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$58.97
|
-
|
Buy Now | |
Avnet America
from US$40.00
|
-
|
Buy Now | |
Sager
from US$42.50
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 45dBA |
Flow Rate - Imperial | 100.1cu.ft/min |
Flow Rate - Metric | 170m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 32mm |
Power Consumption | 5.4W |
Type | IP68 Rated 120mm |
FAN, 120MM, 12VDC, IP68 | element14 |
IP68 DC axial fan, 119mm 170cu.m/h 12V | RS |
DC Fan, 12V, 120x120x32mm, 100CFM, 5W, 45dBA, 2800RPM, IP68, Wire leads | ebm-papst 4312U | RS Americas |
Fan: DC | Transfer Multisort Elektronik |
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V | Newark Electronics |
Fan,Axial,12VDC,119x119x32mm,100.1cfm,5.0W,2800rpm,Ball Bearing,IP68 | Avnet America |
DC Fans Tubeaxial Fan, 119x119x32mm, 12VDC, 100.1CFM, 5W, 2800RPM, Ball Bearing, IP68 | Sager |
Where can I find additional details, specifications and documents for a 4312U?
Additional datasheets, footprints and schematics for 4312U are listed on our Part Details page. You can also find images and similar parts to 4312U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4312U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4312U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4312U fall under?
The 4312U is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4312U when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4312U you can contact the distributor directly for product support, shipping queries etc.
Is the 4312U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4312U have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 4312U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4312U often in real-time on the comparison pages.
What if I can't find stock of 4312U?
You can fill out our help required form which you can use to request a quote for 4312U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.