Status: | Unknown |
---|---|
Series: | 4300N Series |
RoHS: | Unknown |
Prices starting from US$22.72
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 25dBA |
Flow Rate - Imperial | 58.8cu.ft/min |
Flow Rate - Metric | 100m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300N Series |
Power Rating | 1W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
AXIAL FAN, 119MM, 12VDC, 58.8CFM, 25DBA | element14 |
ebmpapst Axial Fan DC 119x119x32mm 12V 100m³/h | Distrelec |
Ebm Papst |Ebm-Papst 4312NL | Newark Electronics |
FAN AXIAL 12VDC 119X119X32MM 59CFM 1.0W 1450RPM BALL BEARING | Avnet America |
Fan, Axial,12VDC,119x119x32mm,59cfm,1.0W,1450rpm, Ball Bearing | ebm-papst 4312NL | RS Americas |
DC Fans DC Tubeaxial Fan, 119x32mm, 12VDC, 59CFM, 1W, 1450RPM, Ball Bearing, IP20 Rated | Sager |
Where can I find additional details, specifications and documents for a 4312NL?
Additional datasheets, footprints and schematics for 4312NL are listed on our Part Details page. You can also find images and similar parts to 4312NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4312NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4312NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4312NL fall under?
The 4312NL is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4312NL when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4312NL you can contact the distributor directly for product support, shipping queries etc.
Is the 4312NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4312NL have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 4312NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4312NL often in real-time on the comparison pages.
What if I can't find stock of 4312NL?
You can fill out our help required form which you can use to request a quote for 4312NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.