4312MV Fans & Blowers by ebm-papst

AXIAL FAN, 119MM, 12VDC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.54

Distributor Stock
Logo for RS
RS
from US$46.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 119mm
External Depth 32mm
Flow Rate - Imperial 80cu.ft/min
Flow Rate - Metric 140m³/h
Noise Rating 39dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Temp controlled DC fan, 65-138cu.m/h 12V | RS
Axial Fan, 119Mm, 12Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4312MV?

Additional datasheets, footprints and schematics for 4312MV are listed on our Part Details page. You can also find images and similar parts to 4312MV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4312MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4312MV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4312MV fall under?

The 4312MV is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 4312MV when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4312MV you can contact the distributor directly for product support, shipping queries etc.

Is the 4312MV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4312MV have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 4312MV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4312MV often in real-time on the comparison pages.

What if I can't find stock of 4312MV?

You can fill out our help required form which you can use to request a quote for 4312MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay