Status: | Unknown |
---|---|
Series: | 4300 Series |
RoHS: | Unknown |
Prices starting from US$23.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.96
|
158
in stock
|
Buy Now | |
Distrelec
from US$47.67
|
316
in stock
|
Buy Now | |
element14
from US$38.08
|
53
in stock
|
Buy Now | |
Farnell
from US$33.57
|
53
in stock
|
Buy Now | |
RS Americas
from US$30.75
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$51.67
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$36.00
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$35.61
|
-
|
Buy Now | |
Avnet America
from US$23.10
|
-
|
Buy Now | |
Sager
from US$24.55
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 32mm |
Noise Rating | 39dBA |
Flow Rate - Imperial | 82.4cu.ft/min |
Flow Rate - Metric | 140m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4300 Series |
Power Rating | 2.6W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 82.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 32mm |
Input Voltage Max | 15V |
Input Voltage Min | 6V |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Operating life Time | 70000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 2.6W |
Standard | VDE0730 |
Supply Voltage DC Max | 15V |
Supply Voltage DC Min | 6V |
Type | Low Noise 119mm |
ebmpapst Axial Fan DC 119x119x32mm 12V 140m³/h | Distrelec |
Ball bearing axial fan,140cu.m/h 12Vdc | RS |
FAN, 119MM, 12VDC | element14 |
DC Fan, 12V, 120x120x32mm, 82.4CFM, 2.6W, 39dBA, 2300RPM, Wire Leads | ebm-papst 4312M | RS Americas |
DC Fans Tubeaxial Fan 119x119x32mm 12VDC | Rapid Electronics |
Dc Fan Axial Ball Bearing 12V 6V To 15V |Ebm-Papst 4312M | Newark Electronics |
DC Fan Ball Bearing 12V 2.6W 82.4CFM 39dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 119x119x32mm, 12VDC, 82CFM, 2.6W, 39dBA, Ball Bearing, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a 4312M?
Additional datasheets, footprints and schematics for 4312M are listed on our Part Details page. You can also find images and similar parts to 4312M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4312M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4312M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4312M fall under?
The 4312M is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4312M when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4312M you can contact the distributor directly for product support, shipping queries etc.
Is the 4312M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4312M have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and RS Americas have stock available or on a lead time for 4312M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4312M often in real-time on the comparison pages.
What if I can't find stock of 4312M?
You can fill out our help required form which you can use to request a quote for 4312M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.