Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
No stock
|
Buy Now | |
Distrelec
from US$2.57
|
282
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
248
in stock
|
Buy Now | |
Conrad
from US$2.39
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
223
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Pointer |
Knob Diameter | 20mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 17mm |
Height | 17mm |
Knob / Dial - Diameter Metric | 20mm |
Knob / Dial Height - Metric | 17mm |
Material | Plastic |
Mentor Rotary Knob 20mm Black Plastic Black Indication Line | Distrelec |
Mentor 4311.6131 Plastic Turning Knob Matt With Collet Fixing - Ø20mm - Black | Rapid Electronics |
This type of knob has a moulded on pointer. Matt anodised surface, knob and cover included as standard in black. | Conrad |
Knob | Transfer Multisort Elektronik |
Knob, Turning, Plastic | Newark Electronics |
KNOB, TURNING, PLASTIC | element14 |
Where can I find additional details, specifications and documents for a 4311.6131?
Additional datasheets, footprints and schematics for 4311.6131 are listed on our Part Details page. You can also find images and similar parts to 4311.6131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4311.6131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4311.6131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4311.6131 fall under?
The 4311.6131 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 4311.6131 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4311.6131 you can contact the distributor directly for product support, shipping queries etc.
Is the 4311.6131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4311.6131 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 4311.6131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4311.6131 often in real-time on the comparison pages.
What if I can't find stock of 4311.6131?
You can fill out our help required form which you can use to request a quote for 4311.6131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.