Status: | Unknown |
---|---|
Series: | 4300R Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
791
in stock
|
Buy Now | |
element14
from US$1.73
|
791
in stock
|
Buy Now | |
Farnell
from US$1.13
|
791
in stock
|
Buy Now | |
RS Americas
from US$1.53
|
490
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
TTI Europe
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | 4300R Series |
No. of Elements | 9Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 10Pins |
Voltage Rating | 100V |
Resistor Network, Bussed, 9 Resistor, 4.7 Kohm, 2%, Sip | Newark Electronics |
RESISTOR NETWORK, BUSSED, 9 RESISTOR, 4.7 KOHM, 2%, SIP | element14 |
Resistor, 4.7 Kilohms, 1.25 W, 2 %, 100 V (Max.), 100 ppm/ DegC | Bourns 4310R-101-472LF | RS Americas |
Resistor Net. SIP 10 pin bussed 4K7 2% | RS |
Resistor, Network, 4.7 kOhm, ± 2%, 1.25 W, 9 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
4.7K OHM 10PIN 2% | TTI Europe |
Resistor, Network, 4.7 kOhm, � 2%, 1.25 W, 9 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4310R-101-472LF.?
Additional datasheets, footprints and schematics for 4310R-101-472LF. are listed on our Part Details page. You can also find images and similar parts to 4310R-101-472LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4310R-101-472LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4310R-101-472LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4310R-101-472LF. fall under?
The 4310R-101-472LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4310R-101-472LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4310R-101-472LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4310R-101-472LF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4310R-101-472LF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 4310R-101-472LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4310R-101-472LF. often in real-time on the comparison pages.
What if I can't find stock of 4310R-101-472LF.?
You can fill out our help required form which you can use to request a quote for 4310R-101-472LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.