Status: | Unknown |
---|---|
Series: | 4304H Series |
RoHS: | Unknown |
Prices starting from US$0.17
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 563nm |
Luminous Intensity | 10mcd |
Viewing Angle | 75° |
Lens Shape | Round |
Product Range | 4304H Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 3/4 (5mm) |
LED, 5MM, GREEN, 10MCD, 563NM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 572nm |
Luminous Intensity | 16mcd |
Viewing Angle | 40° |
RoHS Compliant | Yes |
4304H Series Green 5 mm 75â–‘ 10 mcd Diffused 2.1 V Solid State LED - T-1 3/4 | Future Electronics |
Led, Green, T-1 3/4 (5Mm), 10Mcd, 563Nm | Newark Electronics |
CML LED - LED TYPE | Relay Specialties |
Where can I find additional details, specifications and documents for a 4304H5?
Additional datasheets, footprints and schematics for 4304H5 are listed on our Part Details page. You can also find images and similar parts to 4304H5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4304H5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304H5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4304H5 fall under?
The 4304H5 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 4304H5 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4304H5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4304H5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4304H5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, Relay Specialties and element14 have stock available or on a lead time for 4304H5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4304H5 often in real-time on the comparison pages.
What if I can't find stock of 4304H5?
You can fill out our help required form which you can use to request a quote for 4304H5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.