Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 43045 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
830
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
76,298
in stock
|
Buy Now | |
Farnell
from US$1.70
|
38,300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.05
|
32,927
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
17,280
in stock
|
Buy Now | |
element14
from US$2.18
|
11,683
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.05
|
6,585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
3,550
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
298
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
279
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,880
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Power and Signal Group
from US$0.94
|
-
|
Buy Now |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Micro-Fit 3.0 43045 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Material | High Temperature Thermoplastic |
Working Voltage | 250V |
CONN, R/A HEADER, 8POS, 2ROW, 3MM, TH | Farnell |
MICROFIT 3.0 RA HDR W/TH DR TI | Heilind Electronics |
MICRO-FIT 3.0 HEADER | TTI Europe |
CONNECTOR, HEADER, 8POS, 2ROW, 3MM | element14 |
Socket | Transfer Multisort Elektronik |
8 way 2 row right angle header,3mm pitch | RS |
Connector, Header, 8Pos, 2Row, 3Mm | Newark Electronics |
Molex PCB Header, Plug, 8.5A, 600V, Contacts - 8 | Distrelec |
Conn Power Header 8 POS 3mm Solder RA Through Hole 8 Terminal 1 Port Tray | Avnet Abacus |
08P Micro-Fit Header 2 ROW 90° | Rutronik |
Header 2 Row Right-Angle Snap-In Lock 8 Pin Tin Plate SMT/Glow Wire Compatible | Molex Incorporated 43045-0800 | RS Americas |
Micro-Fit 3.0â„¢ Right Angle Header, 3.00mm Pitch, Dual Row, 8 Circuits, with Snap-in Plastic Peg PCB Lock, Tin, Glow Wire Compliant, Black | Power and Signal Group |
Where can I find additional details, specifications and documents for a 43045-0800?
Additional datasheets, footprints and schematics for 43045-0800 are listed on our Part Details page. You can also find images and similar parts to 43045-0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43045-0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43045-0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43045-0800 fall under?
The 43045-0800 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 43045-0800 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43045-0800 you can contact the distributor directly for product support, shipping queries etc.
Is the 43045-0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43045-0800 have stock available?
Authorised distributors including Chip One Stop, Farnell, Heilind Electronics, TTI Europe and element14 have stock available or on a lead time for 43045-0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43045-0800 often in real-time on the comparison pages.
What if I can't find stock of 43045-0800?
You can fill out our help required form which you can use to request a quote for 43045-0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.