Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250V |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Leakage Current Max | 190µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN IEC UL |
Capacitance X | 68nF |
Capacitance Y | 1.5nF |
External Depth | 67mm |
External Length / Height | 30mm |
External Width | 30mm |
Fuse Size Held | 5mm x 20mm |
Inductance | 0.8mH |
Leakage Current | 190µA |
No. of Fuses | 1Fuses |
No. of Inductors | 2 |
No. of Phases | Single Phase |
No. of X Type Capacitors | 2 |
No. of Y Type Capacitors | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Voltage Rating VAC | 250V |
FILTER, 6A, 2 STAGE, SWITCHED | element14 |
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4304.5004?
Additional datasheets, footprints and schematics for 4304.5004 are listed on our Part Details page. You can also find images and similar parts to 4304.5004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4304.5004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304.5004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4304.5004 fall under?
The 4304.5004 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4304.5004 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4304.5004 you can contact the distributor directly for product support, shipping queries etc.
Is the 4304.5004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4304.5004 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 4304.5004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4304.5004 often in real-time on the comparison pages.
What if I can't find stock of 4304.5004?
You can fill out our help required form which you can use to request a quote for 4304.5004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.