Status: | Unknown |
---|---|
Series: | FKI Series |
RoHS: | Unknown |
Prices starting from US$34.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.39
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.36
|
22
in stock
|
Buy Now | |
element14
from US$53.86
|
4
in stock
|
Buy Now | |
Farnell
from US$54.25
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$58.85
|
-
|
Buy Now | |
Avnet America
from US$52.02
|
-
|
Buy Now | |
RS Americas
from US$75.27
|
-
|
Buy Now | |
Distrelec
from US$43.35
|
-
|
Buy Now | |
TTI Europe
from US$42.46
|
-
|
Buy Now | |
Sager
from US$53.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 2A |
Filter Terminals | Quick Connect |
Inductance Min | 4mH |
Leakage Current Max | 250µA |
Product Range | FKI Series |
SVHC | No SVHC (15-Jan-2019) |
Capacitance X | 68nF |
Capacitance Y | 2.2nF |
FKI-50-0002 | RS |
Connector: AC supply | Transfer Multisort Elektronik |
INLET FILTER, IEC, C14, FKI, 2A | element14 |
Power Entry Module, Standard, 2A, 250Vac | Newark Electronics |
FKI POWER ENTRY MODULE FILTER 2A | Avnet America |
PEM, 2PLineFilter, 2PFusehldr, IEC, C14, 125VAC, 2A, PnlMt-screw, Ni-PltSteel | Schurter 4304.4022 | RS Americas |
Schurter Power Inlet with Filter, 2A, 250VAC | Distrelec |
2A 250V SWITCHED FUSED | TTI Europe |
AC Power Entry Modules w/Fuseholder and Switch 250 VAC 2A | Sager |
Where can I find additional details, specifications and documents for a 4304.4022?
Additional datasheets, footprints and schematics for 4304.4022 are listed on our Part Details page. You can also find images and similar parts to 4304.4022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4304.4022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304.4022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4304.4022 fall under?
The 4304.4022 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4304.4022 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4304.4022 you can contact the distributor directly for product support, shipping queries etc.
Is the 4304.4022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4304.4022 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for 4304.4022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4304.4022 often in real-time on the comparison pages.
What if I can't find stock of 4304.4022?
You can fill out our help required form which you can use to request a quote for 4304.4022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.