4304.4005 EMC / RFI Suppression by Schurter

INLET FILTER IEC C14 FKH 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.79

Distributor Stock
Logo for RS
RS
from US$35.48
65
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$32.87
98
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$35.31
5
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$24.79
-
Buy Now
Logo for element14
element14
from US$37.97
-
Buy Now
Logo for Farnell
Farnell
from US$32.56
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 68000pF
Voltage Rating 250VAC
Filter Type IEC Mains
Current Rating 10A
Filter Terminals Quick Connect
Inductance Min 300µH
Leakage Current Max 250µA
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Connector: AC supply | Transfer Multisort Elektronik
INLET 1 POLES FUSED FILTER SWITCH 10A | RS
Schurter Power Inlet with Filter, 10A, 250VAC | Distrelec
FKH series FKH2-50-10/I 10A | Rutronik
INLET FILTER, IEC, C14, FKH, 10A | element14
Power Entry Module Filtered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4304.4005?

Additional datasheets, footprints and schematics for 4304.4005 are listed on our Part Details page. You can also find images and similar parts to 4304.4005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4304.4005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4304.4005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4304.4005 fall under?

The 4304.4005 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 4304.4005 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4304.4005 you can contact the distributor directly for product support, shipping queries etc.

Is the 4304.4005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4304.4005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Rutronik and element14 have stock available or on a lead time for 4304.4005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4304.4005 often in real-time on the comparison pages.

What if I can't find stock of 4304.4005?

You can fill out our help required form which you can use to request a quote for 4304.4005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay