Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,130
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,130
in stock
|
Buy Now | |
element14
from US$0.30
|
2,130
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
836
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
437
in stock
|
Buy Now | |
Relay Specialties
from US$0.25
|
-
|
Buy Now |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Wavelength Typ | 562nm |
Luminous Intensity | 16mcd |
Viewing Angle | 90° |
Lens Shape | Round |
RoHS Compliant | Yes |
Led, Green, T-1 (3Mm), 16Mcd, 562Nm | Newark Electronics |
4303F Series Green 3 mm 90â–‘ 3 mcd Diffused 2 V Solid State LED - T-1 | Future Electronics |
CML LED - LED TYPE | Relay Specialties |
Where can I find additional details, specifications and documents for a 4303F5?
Additional datasheets, footprints and schematics for 4303F5 are listed on our Part Details page. You can also find images and similar parts to 4303F5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4303F5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4303F5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4303F5 fall under?
The 4303F5 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 4303F5 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4303F5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4303F5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4303F5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 4303F5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4303F5 often in real-time on the comparison pages.
What if I can't find stock of 4303F5?
You can fill out our help required form which you can use to request a quote for 4303F5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.