Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.12
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 10A |
Filter Terminals | Quick Connect |
Inductance Min | 300µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kfc, Mounting: Screw, Front Side, Filter: Standard Version, Fuse Holder: 2-Pole, Front Side, 10 A, Voltage Selector: Step, 3 Pos., Appliance Inlet: Iec C14, Prewired Rohs Compliant: Yes |Schurter 4303.5025 | Newark Electronics |
KFC POWER ENTRY MODULE W. FILTER 10A | Avnet America |
IEC 10 A 2 Pole Screw On Front Filtered Appliance C14 Inlet Power Entry Module | Future Electronics |
PEMw/LineFilter, Fusehldr, IEC, C14, 2P, 125VAC, 10A, PnlMt-screw, 3PosSlctr | Schurter 4303.5025 | RS Americas |
AC Power Entry Modules KFC PWR ENTRY MODULE W. FILTER 10A | Sager |
Where can I find additional details, specifications and documents for a 4303.5025?
Additional datasheets, footprints and schematics for 4303.5025 are listed on our Part Details page. You can also find images and similar parts to 4303.5025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4303.5025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4303.5025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4303.5025 fall under?
The 4303.5025 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4303.5025 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4303.5025 you can contact the distributor directly for product support, shipping queries etc.
Is the 4303.5025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4303.5025 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for 4303.5025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4303.5025 often in real-time on the comparison pages.
What if I can't find stock of 4303.5025?
You can fill out our help required form which you can use to request a quote for 4303.5025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.