Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
200
in stock
|
Buy Now | |
Sager
from US$3.20
|
7,276
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
889
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
791
in stock
|
Buy Now | |
element14
from US$3.34
|
791
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
144
in stock
|
Buy Now | |
Farnell
from US$3.28
|
94
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
49
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Rutronik
from US$1.64
|
-
|
Buy Now | |
Future Electronics
from US$3.09
|
-
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Fuse Current | 10A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
No. of Fuses | 2Fuses |
Voltage Rating VAC | 250V |
AC Power Entry Modules Fusedrawer for KD 5x20mm 2-pole std | Sager |
Fuse Drawer, 2-Pole, 5x20mm, Fingergrip, Snap Mnt, for CD, KD, KEC, KFC Inlets | Schurter 4303.2401 | RS Americas |
Fuse Drawer, 2Pole, 5X20Mm, Fingergrip | Newark Electronics |
FUSE DRAWER | element14 |
Fuse Drawer | RS |
Fuse drawer | Transfer Multisort Elektronik |
FUSE DRAWER, 2POLE, 5X20MM, FINGERGRIP | Farnell |
FD3 FUSE DRAWER 2P 10A | TTI Europe |
Schurter Fuse holder, 2-poles 5 x 20 mm | Distrelec |
KEC/KD FUSE DRAWER 2P 10A | Avnet Abacus |
FUSEDRAWER 2P 10A 5x20/6,3x32 | Rutronik |
4303.2401 | Future Electronics |
Where can I find additional details, specifications and documents for a 4303.2401?
Additional datasheets, footprints and schematics for 4303.2401 are listed on our Part Details page. You can also find images and similar parts to 4303.2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4303.2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4303.2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4303.2401 fall under?
The 4303.2401 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4303.2401 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4303.2401 you can contact the distributor directly for product support, shipping queries etc.
Is the 4303.2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4303.2401 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and RS have stock available or on a lead time for 4303.2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4303.2401 often in real-time on the comparison pages.
What if I can't find stock of 4303.2401?
You can fill out our help required form which you can use to request a quote for 4303.2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.