Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
13,270
in stock
|
Buy Now | |
element14
from US$0.08
|
78,486
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
63,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
26,951
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
14,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,910
in stock
|
Buy Now | |
RS
from US$0.11
|
1,124
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CONTACT, PIN, 18AWG, CRIMP | element14 |
MICROFIT 3.0 M CRP TERM CHN 1 AU 18AWG | Heilind Electronics |
Molex Crimp Terminal, Plug, Gold, 8.5A, 18AWG | Distrelec |
Contact Gender:Pin | Newark Electronics |
MicroFit 3 Crimp Pin 15Au 18AWG | RS |
Micro Fit Crimp Terminal 18AWG Gold Plated T/R | Avnet America |
Crimp Terminal, Male, MicroFit 3.0, 15Au, 18AWG, Reel | Molex Incorporated 43031-0022 | RS Americas |
MICROFIT 3.0 M CRP TERM | TTI Europe |
Where can I find additional details, specifications and documents for a 43031-0022?
Additional datasheets, footprints and schematics for 43031-0022 are listed on our Part Details page. You can also find images and similar parts to 43031-0022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43031-0022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43031-0022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43031-0022 fall under?
The 43031-0022 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 43031-0022 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43031-0022 you can contact the distributor directly for product support, shipping queries etc.
Is the 43031-0022 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 43031-0022 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 43031-0022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43031-0022 often in real-time on the comparison pages.
What if I can't find stock of 43031-0022?
You can fill out our help required form which you can use to request a quote for 43031-0022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.