Status: | Unknown |
---|---|
Series: | Micro-Fit 3.0 43030 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
104,184
units
|
Buy Now |
![]() |
Farnell |
2,132,667
units
|
Buy Now |
![]() |
element14 |
1,981,058
units
|
Buy Now |
![]() |
Newark Electronics |
1,840,947
units
|
Buy Now |
![]() |
Chip One Stop |
263,813
units
|
Buy Now |
![]() |
Avnet Europe |
182,000
units
|
Buy Now |
![]() |
TTI Europe |
152,000
units
|
Buy Now |
![]() |
RS Americas |
80,514
units
|
Buy Now |
![]() |
Rutronik |
72,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
71,983
units
|
Buy Now |
![]() |
Heilind Electronics |
70,952
units
|
Buy Now |
![]() |
Compona |
39,380
units
|
Buy Now |
![]() |
CoreStaff |
24,000
units
|
Buy Now |
![]() |
Interstate Connecting Components |
11,825
units
|
Buy Now |
![]() |
Rapid Electronics |
5,100
units
|
Buy Now |
![]() |
Electro Enterprises |
561
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Power and Signal Group |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | Micro-Fit 3.0 43030 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Micro-Fit 3.0 43025 43645 & Micro-Fit BMI 44133 Series Receptacle Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.85mm |
Cable Diameter Min | 1.65mm |
Contact Resistance | 10mohm |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.5m² |
Wire Area Size Min | 0.2m² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
Contact F Crimp ST Cable Mount Bag | Avnet Europe |
LOOSE TERMINALS | TTI Europe |
Molex Crimp Terminal, Female, Tin, 24 ... 20AWG | Distrelec |
Micro-Fit 3.0 Crimp Terminal Socket with Tin (Sn) Plated Tin/Brass Alloy Contac | RS Americas |
Micro-Fit Crimp Term AWG 20-24 | Rutronik |
Contact | Transfer Multisort Elektronik |
Micro-Fit 3.0 Crimp Terminal Female with Tin (Sn) Plated Phosphor Bronze Contact 20-24 AWG Bag | Heilind Electronics |
Molex 43030-0007 20-24AWG Micro-fit Skt | Rapid Electronics |
PIN MISC F 1X6MM TIN BULK | Component Electronics |
Contact Micro-Fit 3.0 F Crimp 24-20AWG Tin-plated | SOS electronic |
Contact F Crimp ST Cable Mount Bag- MICRO-FIT FEM CR TER | Holdelec |
Micro-Fit 3.0™ Crimp Terminal, Female, with Tin (Sn) Plated Phosphor Bronze Contact, 20-24 AWG, Bag | Power and Signal Group |
FEMALE TERM 20-24 | Mouser Electronics |
Where can I find additional details, specifications and documents for a 43030-0007?
Additional datasheets, footprints and schematics for 43030-0007 are listed on our Part Details page. You can also find images and similar parts to 43030-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 43030-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 43030-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 43030-0007 fall under?
The 43030-0007 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 43030-0007 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 43030-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 43030-0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 43030-0007 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Chip One Stop and Avnet Europe have stock available or on a lead time for 43030-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 43030-0007 often in real-time on the comparison pages.
What if I can't find stock of 43030-0007?
You can fill out our help required form which you can use to request a quote for 43030-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.